TE Connectivity Circular Connector, Plug, 15 Position, 14-15, Cable; Military Specification Deutsch - Te Connectivity MS3476L14-15AY

Description
AFD 15C 14#20 1#16 PIN PLUG LC
Request a Quote
Description
AFD 15C 14#20 1#16 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476L14-15AY - PEI-Genesis
Philadelphia, PA, United States
AFD 15C 14#20 1#16 PIN PLUG LC

AFD 15C 14#20 1#16 PIN PLUG LC

Buy Now
Circular Connector, Plug, 15 Position, 14-15, Cable; Military Specification Deutsch - Te Connectivity - 81T8949 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15 Position, 14-15, Cable; Military Specification Deutsch - Te Connectivity
81T8949
Circular Connector, Plug, 15 Position, 14-15, Cable; Military Specification Deutsch - Te Connectivity 81T8949
CIRCULAR CONNECTOR, PLUG, 15 POSITION, 14-15, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 15 POSITION, 14-15, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476L14-15AY 81T8949
Product Name Circular Connector, Plug, 15 Position, 14-15, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Plug, solder terminal, DIN Plug/Socket - 4850.1510 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination solder terminal silver plated
Voltage Rating 100 volts
View Details
2 suppliers
Blade Type Power Connector Assemblies - 2243-1330G5-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details