TE Connectivity Circular Connector, Plug, 14-12, Cable; Military Specification Deutsch - Te Connectivity MS3476L14-12S-LC

Description
AFD 12C 8#20 4#16 SKT PLUG LC
Request a Quote
Description
AFD 12C 8#20 4#16 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476L14-12S-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 12C 8#20 4#16 SKT PLUG LC

AFD 12C 8#20 4#16 SKT PLUG LC

Buy Now
Circular Connector, Plug, 14-12, Cable; Military Specification Deutsch - Te Connectivity - 81T8941 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14-12, Cable; Military Specification Deutsch - Te Connectivity
81T8941
Circular Connector, Plug, 14-12, Cable; Military Specification Deutsch - Te Connectivity 81T8941
CIRCULAR CONNECTOR, PLUG, 14-12, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14-12, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476L14-12S-LC 81T8941
Product Name Circular Connector, Plug, 14-12, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Din Connector Omron Electronic Components - 06AC0177 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190509A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-1304-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details