TE Connectivity Circular Connector, Plug, 12 Position, 14-12, Cable; Military Specification Deutsch - Te Connectivity MS3476L14-12AX

Description
AFD 12C 8#20 4#16 PIN PLUG LC
Request a Quote
Description
AFD 12C 8#20 4#16 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476L14-12AX - PEI-Genesis
Philadelphia, PA, United States
AFD 12C 8#20 4#16 PIN PLUG LC

AFD 12C 8#20 4#16 PIN PLUG LC

Buy Now
Circular Connector, Plug, 12 Position, 14-12, Cable; Military Specification Deutsch - Te Connectivity - 81T8930 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 12 Position, 14-12, Cable; Military Specification Deutsch - Te Connectivity
81T8930
Circular Connector, Plug, 12 Position, 14-12, Cable; Military Specification Deutsch - Te Connectivity 81T8930
CIRCULAR CONNECTOR, PLUG, 12 POSITION, 14-12, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 12 POSITION, 14-12, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476L14-12AX 81T8930
Product Name Circular Connector, Plug, 12 Position, 14-12, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm N Connector, N Straight Plug - 190510A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-2941-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers