TE Connectivity
Afd 8C 8#20 Pin Plug Deutsch - Te Connectivity
MS3476L12-8PW
Description
AFD 8C 8#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 8C 8#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Afd 8C 8#20 Pin Plug Deutsch - Te Connectivity
87T3178
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch MS3476L12-8PW |
87T3178 |
|
Product Name
|
|
Afd 8C 8#20 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
180.0 to 350.0 amps
Contact Size (AWG)
6 AWG
View Details
4 suppliers
Connector Type
RF and Microwave Connector
View Details
2 suppliers