TE Connectivity Circular Connector, Plug, 10 Position, 12-10, Cable; Military Specification Deutsch - Te Connectivity MS3476L12-10SW

Description
AFD 10C 10#20 SKT PLUG
Request a Quote
Description
AFD 10C 10#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476L12-10SW - PEI-Genesis
Philadelphia, PA, United States
AFD 10C 10#20 SKT PLUG

AFD 10C 10#20 SKT PLUG

Buy Now
Circular Connector, Plug, 10 Position, 12-10, Cable; Military Specification Deutsch - Te Connectivity - 87T3148 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10 Position, 12-10, Cable; Military Specification Deutsch - Te Connectivity
87T3148
Circular Connector, Plug, 10 Position, 12-10, Cable; Military Specification Deutsch - Te Connectivity 87T3148
CIRCULAR CONNECTOR, PLUG, 10 POSITION, 12-10, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 10 POSITION, 12-10, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476L12-10SW 87T3148
Product Name Circular Connector, Plug, 10 Position, 12-10, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Blue - 1327G8 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Connector - Double Heads Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details