TE Connectivity Circular Connector, Plug, 10 Position, 12-10, Cable; Military Specification Deutsch - Te Connectivity MS3476L12-10PY

Description
AFD 10C 10#20 PIN PLUG
Request a Quote
Description
AFD 10C 10#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476L12-10PY - PEI-Genesis
Philadelphia, PA, United States
AFD 10C 10#20 PIN PLUG

AFD 10C 10#20 PIN PLUG

Buy Now
Circular Connector, Plug, 10 Position, 12-10, Cable; Military Specification Deutsch - Te Connectivity - 87T3142 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10 Position, 12-10, Cable; Military Specification Deutsch - Te Connectivity
87T3142
Circular Connector, Plug, 10 Position, 12-10, Cable; Military Specification Deutsch - Te Connectivity 87T3142
CIRCULAR CONNECTOR, PLUG, 10 POSITION, 12-10, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 10 POSITION, 12-10, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476L12-10PY 87T3142
Product Name Circular Connector, Plug, 10 Position, 12-10, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1300-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
5 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details