TE Connectivity Circular, Plug, Size 12, 10Pos, Pin; Military Specification Deutsch - Te Connectivity MS3476L12-10P-U

Description
CIRCULAR, PLUG, SIZE 12, 10POS, PIN; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No
Description
CIRCULAR, PLUG, SIZE 12, 10POS, PIN; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, Size 12, 10Pos, Pin; Military Specification Deutsch - Te Connectivity - 96T4726 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 12, 10Pos, Pin; Military Specification Deutsch - Te Connectivity
96T4726
Circular, Plug, Size 12, 10Pos, Pin; Military Specification Deutsch - Te Connectivity 96T4726
CIRCULAR, PLUG, SIZE 12, 10POS, PIN; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR, PLUG, SIZE 12, 10POS, PIN; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T4726
Product Name Circular, Plug, Size 12, 10Pos, Pin; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-Z500W-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #20/16 AWG - 1332-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers