TE Connectivity Circular Connector, Plug, 10 Position, 12-10, Cable; Military Specification Deutsch - Te Connectivity MS3476L12-10AW

Description
AFD 10C 10#20 PIN PLUG LC
Request a Quote
Description
AFD 10C 10#20 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476L12-10AW - PEI-Genesis
Philadelphia, PA, United States
AFD 10C 10#20 PIN PLUG LC

AFD 10C 10#20 PIN PLUG LC

Buy Now
Circular Connector, Plug, 10 Position, 12-10, Cable; Military Specification Deutsch - Te Connectivity - 87T3127 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10 Position, 12-10, Cable; Military Specification Deutsch - Te Connectivity
87T3127
Circular Connector, Plug, 10 Position, 12-10, Cable; Military Specification Deutsch - Te Connectivity 87T3127
CIRCULAR CONNECTOR, PLUG, 10 POSITION, 12-10, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 10 POSITION, 12-10, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476L12-10AW 87T3127
Product Name Circular Connector, Plug, 10 Position, 12-10, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NANL - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.7mm, Top Row, Low Detent - 1377G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers