TE Connectivity Circular, Plug, Size 10, 6Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS3476L10-6PW-LC

Description
AFD 6C 6#20 PIN PLUG LC
Request a Quote
Description
AFD 6C 6#20 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476L10-6PW-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 6C 6#20 PIN PLUG LC

AFD 6C 6#20 PIN PLUG LC

Buy Now
Circular, Plug, Size 10, 6Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 96T4725 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 10, 6Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
96T4725
Circular, Plug, Size 10, 6Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 96T4725
CIRCULAR, PLUG, SIZE 10, 6POS, PIN (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, PLUG, SIZE 10, 6POS, PIN (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476L10-6PW-LC 96T4725
Product Name Circular, Plug, Size 10, 6Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL2G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details