TE Connectivity Circular Connector, Plug, 6 Position, 10-6, Cable; Military Specification Deutsch - Te Connectivity MS3476L10-6A

Description
AFD 6C 6#20 PIN PLUG LC
Request a Quote
Description
AFD 6C 6#20 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476L10-6A - PEI-Genesis
Philadelphia, PA, United States
AFD 6C 6#20 PIN PLUG LC

AFD 6C 6#20 PIN PLUG LC

Buy Now
Circular Connector, Plug, 6 Position, 10-6, Cable; Military Specification Deutsch - Te Connectivity - 96T4720 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6 Position, 10-6, Cable; Military Specification Deutsch - Te Connectivity
96T4720
Circular Connector, Plug, 6 Position, 10-6, Cable; Military Specification Deutsch - Te Connectivity 96T4720
CIRCULAR CONNECTOR, PLUG, 6 POSITION, 10-6, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 6 POSITION, 10-6, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476L10-6A 96T4720
Product Name Circular Connector, Plug, 6 Position, 10-6, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
M39029 Connectors, Size 8 Socket 75 ohm with seal - 190941-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details