TE Connectivity Circular Connector, Plug, 31 Position, 24-31, Cable; Military Specification Deutsch - Te Connectivity MS3476A24-31B

Description
CIRCULAR CONNECTOR, PLUG, 31 POSITION, 24-31, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 31 POSITION, 24-31, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 31 Position, 24-31, Cable; Military Specification Deutsch - Te Connectivity - 90T8293 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 31 Position, 24-31, Cable; Military Specification Deutsch - Te Connectivity
90T8293
Circular Connector, Plug, 31 Position, 24-31, Cable; Military Specification Deutsch - Te Connectivity 90T8293
CIRCULAR CONNECTOR, PLUG, 31 POSITION, 24-31, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 31 POSITION, 24-31, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90T8293
Product Name Circular Connector, Plug, 31 Position, 24-31, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details