TE Connectivity
Afd 32C 32#20 Pin Plug Deutsch - Te Connectivity
MS3476A18-32PY
Description
AFD 32C 32#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 32C 32#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Afd 32C 32#20 Pin Plug Deutsch - Te Connectivity
66X5781
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch MS3476A18-32PY |
66X5781 |
|
Product Name
|
|
Afd 32C 32#20 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers