TE Connectivity
Afd 32C 32#20 Pin Plug Deutsch - Te Connectivity
MS3476A18-32PW
Description
AFD 32C 32#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 32C 32#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Afd 32C 32#20 Pin Plug Deutsch - Te Connectivity
66X5777
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch MS3476A18-32PW |
66X5777 |
|
Product Name
|
|
Afd 32C 32#20 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers