TE Connectivity Circular Connector, Plug, 14-5, Cable; Military Specification Deutsch - Te Connectivity MS3476A14-5PY

Description
AFD 5C 5#16 PIN PLUG
Request a Quote
Description
AFD 5C 5#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476A14-5PY - PEI-Genesis
Philadelphia, PA, United States
AFD 5C 5#16 PIN PLUG

AFD 5C 5#16 PIN PLUG

Buy Now
Circular Connector, Plug, 14-5, Cable; Military Specification Deutsch - Te Connectivity - 46W5083 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14-5, Cable; Military Specification Deutsch - Te Connectivity
46W5083
Circular Connector, Plug, 14-5, Cable; Military Specification Deutsch - Te Connectivity 46W5083
CIRCULAR CONNECTOR, PLUG, 14-5, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14-5, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476A14-5PY 46W5083
Product Name Circular Connector, Plug, 14-5, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details