TE Connectivity Circular Connector, Plug, 14-5, Cable; Military Specification Deutsch - Te Connectivity MS3476A14-5A

Description
AFD 5C 5#16 PIN PLUG LC
Request a Quote
Description
AFD 5C 5#16 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476A14-5A - PEI-Genesis
Philadelphia, PA, United States
AFD 5C 5#16 PIN PLUG LC

AFD 5C 5#16 PIN PLUG LC

Buy Now
Circular Connector, Plug, 14-5, Cable; Military Specification Deutsch - Te Connectivity - 46W5067 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14-5, Cable; Military Specification Deutsch - Te Connectivity
46W5067
Circular Connector, Plug, 14-5, Cable; Military Specification Deutsch - Te Connectivity 46W5067
CIRCULAR CONNECTOR, PLUG, 14-5, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14-5, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476A14-5A 46W5067
Product Name Circular Connector, Plug, 14-5, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75/120 Retaining Pins 1 Block High - 111812P7 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Circular Connector, Receptacle, 12 Position, Panel; Product Range Lemo - 85X5631 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details