TE Connectivity
Afd 19C 19#20 Pin Plug Deutsch - Te Connectivity
MS3476A14-19PY
Description
AFD 19C 19#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 19C 19#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Afd 19C 19#20 Pin Plug Deutsch - Te Connectivity
55W1607
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch MS3476A14-19PY |
55W1607 |
|
Product Name
|
|
Afd 19C 19#20 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details