TE Connectivity Circular Connector, Plug, 14-15, Cable; Military Specification Deutsch - Te Connectivity MS3476A14-15BX

Description
AFD 15C 14#20 1#16 SKT PLUG LC
Request a Quote
Description
AFD 15C 14#20 1#16 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476A14-15BX - PEI-Genesis
Philadelphia, PA, United States
AFD 15C 14#20 1#16 SKT PLUG LC

AFD 15C 14#20 1#16 SKT PLUG LC

Buy Now
Circular Connector, Plug, 14-15, Cable; Military Specification Deutsch - Te Connectivity - 46W5004 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14-15, Cable; Military Specification Deutsch - Te Connectivity
46W5004
Circular Connector, Plug, 14-15, Cable; Military Specification Deutsch - Te Connectivity 46W5004
CIRCULAR CONNECTOR, PLUG, 14-15, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14-15, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476A14-15BX 46W5004
Product Name Circular Connector, Plug, 14-15, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HyperMod Series: Heavy Duty Modular Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Waterproof Outdoor Connectors - U Seires - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Din Rail, Channel - 2946-2002-2231-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 18 AWG
View Details