TE Connectivity Circular Connector, Plug, 14-15, Cable; Military Specification Deutsch - Te Connectivity MS3476A14-15B

Description
AFD 15C 14#20 1#16 SKT PLUG LC
Request a Quote
Description
AFD 15C 14#20 1#16 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476A14-15B - PEI-Genesis
Philadelphia, PA, United States
AFD 15C 14#20 1#16 SKT PLUG LC

AFD 15C 14#20 1#16 SKT PLUG LC

Buy Now
Circular Connector, Plug, 14-15, Cable; Military Specification Deutsch - Te Connectivity - 46W5002 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14-15, Cable; Military Specification Deutsch - Te Connectivity
46W5002
Circular Connector, Plug, 14-15, Cable; Military Specification Deutsch - Te Connectivity 46W5002
CIRCULAR CONNECTOR, PLUG, 14-15, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14-15, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476A14-15B 46W5002
Product Name Circular Connector, Plug, 14-15, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7377 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers