TE Connectivity Circular Connector, Plug, 14-15, Cable; Military Specification Deutsch - Te Connectivity MS3476A14-15A

Description
AFD 15C 14#20 1#16 PIN PLUG LC
Request a Quote
Description
AFD 15C 14#20 1#16 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476A14-15A - PEI-Genesis
Philadelphia, PA, United States
AFD 15C 14#20 1#16 PIN PLUG LC

AFD 15C 14#20 1#16 PIN PLUG LC

Buy Now
Circular Connector, Plug, 14-15, Cable; Military Specification Deutsch - Te Connectivity - 46W4997 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14-15, Cable; Military Specification Deutsch - Te Connectivity
46W4997
Circular Connector, Plug, 14-15, Cable; Military Specification Deutsch - Te Connectivity 46W4997
CIRCULAR CONNECTOR, PLUG, 14-15, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14-15, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476A14-15A 46W4997
Product Name Circular Connector, Plug, 14-15, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 75° Plug - 190331 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 75 Degrees
Termination Crimp
View Details
Fibre Channel D-Sub: 150 Ohm High Speed Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; D-Sub Connector; Fibre Channel Connectors; Rectangular Connectors, Heavy Duty
View Details