TE Connectivity Circular Connector, Plug, 14-12, Cable; Military Specification Deutsch - Te Connectivity MS3476A14-12S-LC

Description
AFD 12C 8#20 4#16 SKT PLUG LC
Request a Quote
Description
AFD 12C 8#20 4#16 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476A14-12S-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 12C 8#20 4#16 SKT PLUG LC

AFD 12C 8#20 4#16 SKT PLUG LC

Buy Now
Circular Connector, Plug, 14-12, Cable; Military Specification Deutsch - Te Connectivity - 46W4992 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14-12, Cable; Military Specification Deutsch - Te Connectivity
46W4992
Circular Connector, Plug, 14-12, Cable; Military Specification Deutsch - Te Connectivity 46W4992
CIRCULAR CONNECTOR, PLUG, 14-12, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14-12, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476A14-12S-LC 46W4992
Product Name Circular Connector, Plug, 14-12, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-Z500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Connector/Terminal/Pin - 88357830 - Radwell International
Specs
Geometry Straight
Voltage Rating 45 volts
View Details