TE Connectivity Circular Connector, Plug, 14-12, Cable; Military Specification Deutsch - Te Connectivity MS3476A14-12B

Description
AFD 12C 8#20 4#16 SKT PLUG LC
Request a Quote
Description
AFD 12C 8#20 4#16 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476A14-12B - PEI-Genesis
Philadelphia, PA, United States
AFD 12C 8#20 4#16 SKT PLUG LC

AFD 12C 8#20 4#16 SKT PLUG LC

Buy Now
Circular Connector, Plug, 14-12, Cable; Military Specification Deutsch - Te Connectivity - 46W4982 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14-12, Cable; Military Specification Deutsch - Te Connectivity
46W4982
Circular Connector, Plug, 14-12, Cable; Military Specification Deutsch - Te Connectivity 46W4982
CIRCULAR CONNECTOR, PLUG, 14-12, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14-12, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476A14-12B 46W4982
Product Name Circular Connector, Plug, 14-12, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details