TE Connectivity Circular Connector, Plug, 14-12, Cable; Military Specification Deutsch - Te Connectivity MS3476A14-12AW

Description
AFD 12C 8#20 4#16 PIN PLUG LC
Request a Quote
Description
AFD 12C 8#20 4#16 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476A14-12AW - PEI-Genesis
Philadelphia, PA, United States
AFD 12C 8#20 4#16 PIN PLUG LC

AFD 12C 8#20 4#16 PIN PLUG LC

Buy Now
Circular Connector, Plug, 14-12, Cable; Military Specification Deutsch - Te Connectivity - 46W4980 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14-12, Cable; Military Specification Deutsch - Te Connectivity
46W4980
Circular Connector, Plug, 14-12, Cable; Military Specification Deutsch - Te Connectivity 46W4980
CIRCULAR CONNECTOR, PLUG, 14-12, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14-12, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476A14-12AW 46W4980
Product Name Circular Connector, Plug, 14-12, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G5-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details