TE Connectivity
Afd 8C 8#20 Pin Plug Lc Deutsch - Te Connectivity
MS3476A12-8PY-LC
Description
AFD 8C 8#20 PIN PLUG LC
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 8C 8#20 PIN PLUG LC
Request a Quote
Email Supplier
Suppliers
Afd 8C 8#20 Pin Plug Lc Deutsch - Te Connectivity
54AC5726
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch MS3476A12-8PY-LC |
54AC5726 |
|
Product Name
|
|
Afd 8C 8#20 Pin Plug Lc Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Coupling / Adapter
Coupling / Adapter
Voltage Rating
250 volts
Current Rating
6.0 to 35.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers