TE Connectivity Circular Connector, Plug, 8-33, Cable; Military Specification Deutsch - Te Connectivity MS3475W8-33BW

Description
AFD 3C 3#20 SKT PLUG LC
Request a Quote
Description
AFD 3C 3#20 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475W8-33BW - PEI-Genesis
Philadelphia, PA, United States
AFD 3C 3#20 SKT PLUG LC

AFD 3C 3#20 SKT PLUG LC

Buy Now
Circular Connector, Plug, 8-33, Cable; Military Specification Deutsch - Te Connectivity - 81T8910 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8-33, Cable; Military Specification Deutsch - Te Connectivity
81T8910
Circular Connector, Plug, 8-33, Cable; Military Specification Deutsch - Te Connectivity 81T8910
CIRCULAR CONNECTOR, PLUG, 8-33, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 8-33, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475W8-33BW 81T8910
Product Name Circular Connector, Plug, 8-33, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 2×2 Long - 114555P9 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Circular Connector Assemblies - CKB.M32.GLNG-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 1.5 amps
View Details
2 suppliers
XC5(DIN Twin-contact Connectors)   - XC5C-6422 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
8 suppliers