TE Connectivity Circular Connector, Plug, 19 Position, 24-19, In Line; Military Specification Deutsch - Te Connectivity MS3475W24-19SW

Description
CIRCULAR CONNECTOR, PLUG, 19 POSITION, 24-19, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 19 POSITION, 24-19, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 19 Position, 24-19, In Line; Military Specification Deutsch - Te Connectivity - 90T8204 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 19 Position, 24-19, In Line; Military Specification Deutsch - Te Connectivity
90T8204
Circular Connector, Plug, 19 Position, 24-19, In Line; Military Specification Deutsch - Te Connectivity 90T8204
CIRCULAR CONNECTOR, PLUG, 19 POSITION, 24-19, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 19 POSITION, 24-19, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90T8204
Product Name Circular Connector, Plug, 19 Position, 24-19, In Line; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Modular Connector and RJ Connector
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details