TE Connectivity Circular Connector, Plug, 19 Position, 24-19, In Line; Military Specification Deutsch - Te Connectivity MS3475W24-19BY

Description
AFD 19C 19#12 SKT PLUG LC
Request a Quote
Description
AFD 19C 19#12 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475W24-19BY - PEI-Genesis
Philadelphia, PA, United States
AFD 19C 19#12 SKT PLUG LC

AFD 19C 19#12 SKT PLUG LC

Buy Now
Circular Connector, Plug, 19 Position, 24-19, In Line; Military Specification Deutsch - Te Connectivity - 90T8193 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 19 Position, 24-19, In Line; Military Specification Deutsch - Te Connectivity
90T8193
Circular Connector, Plug, 19 Position, 24-19, In Line; Military Specification Deutsch - Te Connectivity 90T8193
CIRCULAR CONNECTOR, PLUG, 19 POSITION, 24-19, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Coupling Style:Bayonet; Insert Arrangement:24-19 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 19 POSITION, 24-19, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Coupling Style:Bayonet; Insert Arrangement:24-19 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475W24-19BY 90T8193
Product Name Circular Connector, Plug, 19 Position, 24-19, In Line; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Socket, PCB terminals, DIN Plug/Socket - 4850.2400 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Mounting Screw-on mounting
wall thickness max. 2.0 mm
View Details
2 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers