TE Connectivity Circular Connector, Plug, 55 Position, 22-55, In Line; Military Specification Deutsch - Te Connectivity MS3475W22-55SW

Description
CIRCULAR CONNECTOR, PLUG, 55 POSITION, 22-55, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 55 POSITION, 22-55, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 55 Position, 22-55, In Line; Military Specification Deutsch - Te Connectivity - 87T3112 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 55 Position, 22-55, In Line; Military Specification Deutsch - Te Connectivity
87T3112
Circular Connector, Plug, 55 Position, 22-55, In Line; Military Specification Deutsch - Te Connectivity 87T3112
CIRCULAR CONNECTOR, PLUG, 55 POSITION, 22-55, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 55 POSITION, 22-55, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87T3112
Product Name Circular Connector, Plug, 55 Position, 22-55, In Line; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190513 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-1902-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers