TE Connectivity Circular, Plug, Size 22, 55Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS3475W22-55PW-LC

Description
AFD 55C 55#20 PIN PLUG LC
Request a Quote
Description
AFD 55C 55#20 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475W22-55PW-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 55C 55#20 PIN PLUG LC

AFD 55C 55#20 PIN PLUG LC

Buy Now
Circular, Plug, Size 22, 55Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 87T3103 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 22, 55Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
87T3103
Circular, Plug, Size 22, 55Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 87T3103
CIRCULAR, PLUG, SIZE 22, 55POS, PIN (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, PLUG, SIZE 22, 55POS, PIN (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475W22-55PW-LC 87T3103
Product Name Circular, Plug, Size 22, 55Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details