TE Connectivity Circular Connector, Plug, 55 Position, 22-55, In Line; Military Specification Deutsch - Te Connectivity MS3475W22-55P

Description
AFD 55C 55#20 PIN PLUG
Request a Quote
Description
AFD 55C 55#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475W22-55P - PEI-Genesis
Philadelphia, PA, United States
AFD 55C 55#20 PIN PLUG

AFD 55C 55#20 PIN PLUG

Buy Now
Circular Connector, Plug, 55 Position, 22-55, In Line; Military Specification Deutsch - Te Connectivity - 87T3100 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 55 Position, 22-55, In Line; Military Specification Deutsch - Te Connectivity
87T3100
Circular Connector, Plug, 55 Position, 22-55, In Line; Military Specification Deutsch - Te Connectivity 87T3100
CIRCULAR CONNECTOR, PLUG, 55 POSITION, 22-55, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 55 POSITION, 22-55, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475W22-55P 87T3100
Product Name Circular Connector, Plug, 55 Position, 22-55, In Line; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details