TE Connectivity Circular Connector, Plug, 55 Position, 22-55, In Line; Military Specification Deutsch - Te Connectivity MS3475W22-55B

Description
AFD 55C 55#20 SKT PLUG LC
Request a Quote
Description
AFD 55C 55#20 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475W22-55B - PEI-Genesis
Philadelphia, PA, United States
AFD 55C 55#20 SKT PLUG LC

AFD 55C 55#20 SKT PLUG LC

Buy Now
Circular Connector, Plug, 55 Position, 22-55, In Line; Military Specification Deutsch - Te Connectivity - 87T3095 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 55 Position, 22-55, In Line; Military Specification Deutsch - Te Connectivity
87T3095
Circular Connector, Plug, 55 Position, 22-55, In Line; Military Specification Deutsch - Te Connectivity 87T3095
CIRCULAR CONNECTOR, PLUG, 55 POSITION, 22-55, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Coupling Style:Bayonet; Insert Arrangement:22-55 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 55 POSITION, 22-55, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Coupling Style:Bayonet; Insert Arrangement:22-55 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475W22-55B 87T3095
Product Name Circular Connector, Plug, 55 Position, 22-55, In Line; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1320G1-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details