TE Connectivity Circular Connector, Plug, 12 Position, 22-12, In Line; Military Specification Deutsch - Te Connectivity MS3475W22-12A

Description
AFD 12C 12#12 PIN PLUG LC
Request a Quote
Description
AFD 12C 12#12 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475W22-12A - PEI-Genesis
Philadelphia, PA, United States
AFD 12C 12#12 PIN PLUG LC

AFD 12C 12#12 PIN PLUG LC

Buy Now
Circular Connector, Plug, 12 Position, 22-12, In Line; Military Specification Deutsch - Te Connectivity - 96T4717 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 12 Position, 22-12, In Line; Military Specification Deutsch - Te Connectivity
96T4717
Circular Connector, Plug, 12 Position, 22-12, In Line; Military Specification Deutsch - Te Connectivity 96T4717
CIRCULAR CONNECTOR, PLUG, 12 POSITION, 22-12, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 12 POSITION, 22-12, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475W22-12A 96T4717
Product Name Circular Connector, Plug, 12 Position, 22-12, In Line; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details