TE Connectivity Circular Connector, Plug, 39 Position, 20-39, In Line; Military Specification Deutsch - Te Connectivity MS3475W20-39B

Description
AFD 39C 37#20 2#16 SKT PLUG LC
Request a Quote
Description
AFD 39C 37#20 2#16 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475W20-39B - PEI-Genesis
Philadelphia, PA, United States
AFD 39C 37#20 2#16 SKT PLUG LC

AFD 39C 37#20 2#16 SKT PLUG LC

Buy Now
Circular Connector, Plug, 39 Position, 20-39, In Line; Military Specification Deutsch - Te Connectivity - 81T8882 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 39 Position, 20-39, In Line; Military Specification Deutsch - Te Connectivity
81T8882
Circular Connector, Plug, 39 Position, 20-39, In Line; Military Specification Deutsch - Te Connectivity 81T8882
CIRCULAR CONNECTOR, PLUG, 39 POSITION, 20-39, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Coupling Style:Bayonet; Insert Arrangement:20-39 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 39 POSITION, 20-39, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Coupling Style:Bayonet; Insert Arrangement:20-39 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475W20-39B 81T8882
Product Name Circular Connector, Plug, 39 Position, 20-39, In Line; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Contacts - 2243-1328G2-BK-ND - DigiKey
Specs
Contact Size (AWG) 3 AWG
View Details
2 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details