TE Connectivity Circular Connector, Plug, 16 Position, 20-16, In Line; Military Specification Deutsch - Te Connectivity MS3475W20-16PX

Description
AFD 16C 16#16 PIN PLUG
Request a Quote
Description
AFD 16C 16#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475W20-16PX - PEI-Genesis
Philadelphia, PA, United States
AFD 16C 16#16 PIN PLUG

AFD 16C 16#16 PIN PLUG

Buy Now
Circular Connector, Plug, 16 Position, 20-16, In Line; Military Specification Deutsch - Te Connectivity - 81T8861 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16 Position, 20-16, In Line; Military Specification Deutsch - Te Connectivity
81T8861
Circular Connector, Plug, 16 Position, 20-16, In Line; Military Specification Deutsch - Te Connectivity 81T8861
CIRCULAR CONNECTOR, PLUG, 16 POSITION, 20-16, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 16 POSITION, 20-16, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475W20-16PX 81T8861
Product Name Circular Connector, Plug, 16 Position, 20-16, In Line; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details