TE Connectivity
Afd 8C 8#12 Pin Plug Deutsch - Te Connectivity
MS3475W18-8P
Description
AFD 8C 8#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 8C 8#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Afd 8C 8#12 Pin Plug Deutsch - Te Connectivity
90T8178
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch MS3475W18-8P |
90T8178 |
|
Product Name
|
|
Afd 8C 8#12 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers