TE Connectivity DEUTSCH MS3475W18-8ACircular Connector, MIL-DTL-26482 Series II, Straight Plug, 8 Contacts MS3475W18-8A

Description
AFD 8C 8#12 PIN PLUG LC
Request a Quote
Description
AFD 8C 8#12 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475W18-8A - PEI-Genesis
Philadelphia, PA, United States
AFD 8C 8#12 PIN PLUG LC

AFD 8C 8#12 PIN PLUG LC

Buy Now
DEUTSCH MS3475W18-8ACircular Connector, MIL-DTL-26482 Series II, Straight Plug, 8 Contacts - 795-MS3475W18-8A - Utmel Electronic Limited
Hong Kong, China
DEUTSCH MS3475W18-8ACircular Connector, MIL-DTL-26482 Series II, Straight Plug, 8 Contacts
795-MS3475W18-8A
DEUTSCH MS3475W18-8ACircular Connector, MIL-DTL-26482 Series II, Straight Plug, 8 Contacts 795-MS3475W18-8A
DEUTSCH MS3475W18-8ACircular Connector, MIL-DTL-26482 Series II, Straight Plug, 8 Contacts

DEUTSCH MS3475W18-8ACircular Connector, MIL-DTL-26482 Series II, Straight Plug, 8 Contacts

Supplier's Site
Circular Connector, Plug, 8 Position, 18-8, In Line; Military Specification Deutsch - Te Connectivity - 90T8174 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8 Position, 18-8, In Line; Military Specification Deutsch - Te Connectivity
90T8174
Circular Connector, Plug, 8 Position, 18-8, In Line; Military Specification Deutsch - Te Connectivity 90T8174
CIRCULAR CONNECTOR, PLUG, 8 POSITION, 18-8, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 8 POSITION, 18-8, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475W18-8A 795-MS3475W18-8A 90T8174
Product Name DEUTSCH MS3475W18-8ACircular Connector, MIL-DTL-26482 Series II, Straight Plug, 8 Contacts Circular Connector, Plug, 8 Position, 18-8, In Line; Military Specification Deutsch - Te Connectivity
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Power Entry Module, Medical, 6A, 250Vac; Connector Type Schurter - 05AC7367 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
MIL-DTL-38999 Shell Styles 20 & 26 Quadrax Connectors: Differential Pair Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Military Connector
View Details