TE Connectivity Circular Connector, Plug, 32 Position, 18-32, In Line; Military Specification Deutsch - Te Connectivity MS3475W18-32SW

Description
AFD 32C 32#20 SKT PLUG
Request a Quote
Description
AFD 32C 32#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475W18-32SW - PEI-Genesis
Philadelphia, PA, United States
AFD 32C 32#20 SKT PLUG

AFD 32C 32#20 SKT PLUG

Buy Now
Circular Connector, Plug, 32 Position, 18-32, In Line; Military Specification Deutsch - Te Connectivity - 90T8166 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 32 Position, 18-32, In Line; Military Specification Deutsch - Te Connectivity
90T8166
Circular Connector, Plug, 32 Position, 18-32, In Line; Military Specification Deutsch - Te Connectivity 90T8166
CIRCULAR CONNECTOR, PLUG, 32 POSITION, 18-32, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 32 POSITION, 18-32, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475W18-32SW 90T8166
Product Name Circular Connector, Plug, 32 Position, 18-32, In Line; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Black - 1327G6 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details