TE Connectivity Circular Connector, Plug, 32 Position, 18-32, In Line; Military Specification Deutsch - Te Connectivity MS3475W18-32PX

Description
AFD 32C 32#20 PIN PLUG
Request a Quote
Description
AFD 32C 32#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475W18-32PX - PEI-Genesis
Philadelphia, PA, United States
AFD 32C 32#20 PIN PLUG

AFD 32C 32#20 PIN PLUG

Buy Now
Circular Connector, Plug, 32 Position, 18-32, In Line; Military Specification Deutsch - Te Connectivity - 90T8158 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 32 Position, 18-32, In Line; Military Specification Deutsch - Te Connectivity
90T8158
Circular Connector, Plug, 32 Position, 18-32, In Line; Military Specification Deutsch - Te Connectivity 90T8158
CIRCULAR CONNECTOR, PLUG, 32 POSITION, 18-32, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 32 POSITION, 18-32, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475W18-32PX 90T8158
Product Name Circular Connector, Plug, 32 Position, 18-32, In Line; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 1339G5-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details