TE Connectivity Circular Connector, Plug, 32 Position, 18-32, In Line; Military Specification Deutsch - Te Connectivity MS3475W18-32B

Description
AFD 32C 32#20 SKT PLUG LC
Request a Quote
Description
AFD 32C 32#20 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475W18-32B - PEI-Genesis
Philadelphia, PA, United States
AFD 32C 32#20 SKT PLUG LC

AFD 32C 32#20 SKT PLUG LC

Buy Now
Circular Connector, Plug, 32 Position, 18-32, In Line; Military Specification Deutsch - Te Connectivity - 90T8149 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 32 Position, 18-32, In Line; Military Specification Deutsch - Te Connectivity
90T8149
Circular Connector, Plug, 32 Position, 18-32, In Line; Military Specification Deutsch - Te Connectivity 90T8149
CIRCULAR CONNECTOR, PLUG, 32 POSITION, 18-32, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Coupling Style:Bayonet; Insert Arrangement:18-32 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 32 POSITION, 18-32, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Coupling Style:Bayonet; Insert Arrangement:18-32 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475W18-32B 90T8149
Product Name Circular Connector, Plug, 32 Position, 18-32, In Line; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Smiths Interconnect, a Molex company
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details