TE Connectivity Circular Connector, Plug, 30 Position, 18-30, In Line; Military Specification Deutsch - Te Connectivity MS3475W18-30BX

Description
AFD 30C 29#20 1#16 SKT PLUG LC
Request a Quote
Description
AFD 30C 29#20 1#16 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475W18-30BX - PEI-Genesis
Philadelphia, PA, United States
AFD 30C 29#20 1#16 SKT PLUG LC

AFD 30C 29#20 1#16 SKT PLUG LC

Buy Now
Circular Connector, Plug, 30 Position, 18-30, In Line; Military Specification Deutsch - Te Connectivity - 90T8121 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 30 Position, 18-30, In Line; Military Specification Deutsch - Te Connectivity
90T8121
Circular Connector, Plug, 30 Position, 18-30, In Line; Military Specification Deutsch - Te Connectivity 90T8121
CIRCULAR CONNECTOR, PLUG, 30 POSITION, 18-30, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Coupling Style:Bayonet; Insert Arrangement:18-30 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 30 POSITION, 18-30, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Coupling Style:Bayonet; Insert Arrangement:18-30 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475W18-30BX 90T8121
Product Name Circular Connector, Plug, 30 Position, 18-30, In Line; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm C Connector, C 90° Plug - 190507 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details