TE Connectivity Circular Connector, Plug, 11 Position, 18-11, In Line; Military Specification Deutsch - Te Connectivity MS3475W18-11SY

Description
AFD 11C 11#16 SKT PLUG
Request a Quote
Description
AFD 11C 11#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475W18-11SY - PEI-Genesis
Philadelphia, PA, United States
AFD 11C 11#16 SKT PLUG

AFD 11C 11#16 SKT PLUG

Buy Now
Circular Connector, Plug, 11 Position, 18-11, In Line; Military Specification Deutsch - Te Connectivity - 90T8110 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11 Position, 18-11, In Line; Military Specification Deutsch - Te Connectivity
90T8110
Circular Connector, Plug, 11 Position, 18-11, In Line; Military Specification Deutsch - Te Connectivity 90T8110
CIRCULAR CONNECTOR, PLUG, 11 POSITION, 18-11, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 11 POSITION, 18-11, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475W18-11SY 90T8110
Product Name Circular Connector, Plug, 11 Position, 18-11, In Line; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Headers, Plugs and Sockets - 37.213-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Powerpole ® PP180/SB ® 175 Silver Plated Wire Contacts #6 AWG - 1348-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 120.0 amps
View Details
4 suppliers