TE Connectivity Circular Connector, Plug, 11 Position, 18-11, In Line; Military Specification Deutsch - Te Connectivity MS3475W18-11PY

Description
AFD 11C 11#16 PIN PLUG
Request a Quote
Description
AFD 11C 11#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475W18-11PY - PEI-Genesis
Philadelphia, PA, United States
AFD 11C 11#16 PIN PLUG

AFD 11C 11#16 PIN PLUG

Buy Now
Circular Connector, Plug, 11 Position, 18-11, In Line; Military Specification Deutsch - Te Connectivity - 90T8100 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11 Position, 18-11, In Line; Military Specification Deutsch - Te Connectivity
90T8100
Circular Connector, Plug, 11 Position, 18-11, In Line; Military Specification Deutsch - Te Connectivity 90T8100
CIRCULAR CONNECTOR, PLUG, 11 POSITION, 18-11, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 11 POSITION, 18-11, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475W18-11PY 90T8100
Product Name Circular Connector, Plug, 11 Position, 18-11, In Line; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Connector, QMA 90° Plug - 110581 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Right Angle
Termination Crimp
View Details