TE Connectivity Circular Connector, Plug, 11 Position, 18-11, In Line; Military Specification Deutsch - Te Connectivity MS3475W18-11PX

Description
AFD 11C 11#16 PIN PLUG
Request a Quote
Description
AFD 11C 11#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475W18-11PX - PEI-Genesis
Philadelphia, PA, United States
AFD 11C 11#16 PIN PLUG

AFD 11C 11#16 PIN PLUG

Buy Now
Circular Connector, Plug, 11 Position, 18-11, In Line; Military Specification Deutsch - Te Connectivity - 90T8098 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11 Position, 18-11, In Line; Military Specification Deutsch - Te Connectivity
90T8098
Circular Connector, Plug, 11 Position, 18-11, In Line; Military Specification Deutsch - Te Connectivity 90T8098
CIRCULAR CONNECTOR, PLUG, 11 POSITION, 18-11, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 11 POSITION, 18-11, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475W18-11PX 90T8098
Product Name Circular Connector, Plug, 11 Position, 18-11, In Line; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
75 Ohm Quad Connector, TNC Jack to Jack (4 Jacks) - 190060 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Din Rail, Channel - 2946-2002-1711/1000-836-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers