TE Connectivity Circular Connector, Plug, 11 Position, 18-11, In Line; Military Specification Deutsch - Te Connectivity MS3475W18-11AY

Description
AFD 11C 11#16 PIN PLUG LC
Request a Quote
Description
AFD 11C 11#16 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475W18-11AY - PEI-Genesis
Philadelphia, PA, United States
AFD 11C 11#16 PIN PLUG LC

AFD 11C 11#16 PIN PLUG LC

Buy Now
Circular Connector, Plug, 11 Position, 18-11, In Line; Military Specification Deutsch - Te Connectivity - 90T8087 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11 Position, 18-11, In Line; Military Specification Deutsch - Te Connectivity
90T8087
Circular Connector, Plug, 11 Position, 18-11, In Line; Military Specification Deutsch - Te Connectivity 90T8087
CIRCULAR CONNECTOR, PLUG, 11 POSITION, 18-11, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 11 POSITION, 18-11, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475W18-11AY 90T8087
Product Name Circular Connector, Plug, 11 Position, 18-11, In Line; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm ARINC 600 Modified Size 1 - 190402(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Din Rail, Channel - 2946-2000-2257-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers