TE Connectivity Circular Connector, Plug, 8 Position, 16-8, In Line; Military Specification Deutsch - Te Connectivity MS3475W16-8AZ

Description
AFD 8C 8#12 PIN PLUG LC
Request a Quote
Description
AFD 8C 8#12 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475W16-8AZ - PEI-Genesis
Philadelphia, PA, United States
AFD 8C 8#12 PIN PLUG LC

AFD 8C 8#12 PIN PLUG LC

Buy Now
Circular Connector, Plug, 8 Position, 16-8, In Line; Military Specification Deutsch - Te Connectivity - 81T8835 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8 Position, 16-8, In Line; Military Specification Deutsch - Te Connectivity
81T8835
Circular Connector, Plug, 8 Position, 16-8, In Line; Military Specification Deutsch - Te Connectivity 81T8835
CIRCULAR CONNECTOR, PLUG, 8 POSITION, 16-8, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 8 POSITION, 16-8, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475W16-8AZ 81T8835
Product Name Circular Connector, Plug, 8 Position, 16-8, In Line; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMVMK - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
B - Connectors for rail vehicle -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
Current Rating 35.0 to 400.0 amps
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers