TE Connectivity Circular, Plug, Size 16, 26Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity MS3475W16-26SZ-LC

Description
AFD 26C 26#20 SKT PLUG LC
Request a Quote
Description
AFD 26C 26#20 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475W16-26SZ-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 26C 26#20 SKT PLUG LC

AFD 26C 26#20 SKT PLUG LC

Buy Now
Circular, Plug, Size 16, 26Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity - 81T8829 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 16, 26Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
81T8829
Circular, Plug, Size 16, 26Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity 81T8829
CIRCULAR, PLUG, SIZE 16, 26POS, SOCKET (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, PLUG, SIZE 16, 26POS, SOCKET (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475W16-26SZ-LC 81T8829
Product Name Circular, Plug, Size 16, 26Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2001-1421/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Cable Connectors - NCS-MB-RG142-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
TNC Male Connector - 8904 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details