TE Connectivity Circular Connector, Plug, 5 Position, 14-5, In Line; Military Specification Deutsch - Te Connectivity MS3475W14-5AZ

Description
AFD 5C 5#16 PIN PLUG LC
Request a Quote
Description
AFD 5C 5#16 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475W14-5AZ - PEI-Genesis
Philadelphia, PA, United States
AFD 5C 5#16 PIN PLUG LC

AFD 5C 5#16 PIN PLUG LC

Buy Now
Circular Connector, Plug, 5 Position, 14-5, In Line; Military Specification Deutsch - Te Connectivity - 81T8770 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5 Position, 14-5, In Line; Military Specification Deutsch - Te Connectivity
81T8770
Circular Connector, Plug, 5 Position, 14-5, In Line; Military Specification Deutsch - Te Connectivity 81T8770
CIRCULAR CONNECTOR, PLUG, 5 POSITION, 14-5, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 5 POSITION, 14-5, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475W14-5AZ 81T8770
Product Name Circular Connector, Plug, 5 Position, 14-5, In Line; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
50 Ohm SMA Connector, SMA Inline Jack - 190825 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Coupling Threaded
View Details
Din Rail, Channel - 2946-2002-1602-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers