TE Connectivity Circular Connector, Plug, 4 Position, 14-4, In Line; Military Specification Deutsch - Te Connectivity MS3475W14-4SW

Description
AFD 4C 4#12 SKT PLUG
Request a Quote
Description
AFD 4C 4#12 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475W14-4SW - PEI-Genesis
Philadelphia, PA, United States
AFD 4C 4#12 SKT PLUG

AFD 4C 4#12 SKT PLUG

Buy Now
Circular Connector, Plug, 4 Position, 14-4, In Line; Military Specification Deutsch - Te Connectivity - 81T8764 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 4 Position, 14-4, In Line; Military Specification Deutsch - Te Connectivity
81T8764
Circular Connector, Plug, 4 Position, 14-4, In Line; Military Specification Deutsch - Te Connectivity 81T8764
CIRCULAR CONNECTOR, PLUG, 4 POSITION, 14-4, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 4 POSITION, 14-4, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475W14-4SW 81T8764
Product Name Circular Connector, Plug, 4 Position, 14-4, In Line; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1300G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
4 suppliers
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details