TE Connectivity Circular Connector, Plug, 4 Position, 14-4, In Line; Military Specification Deutsch - Te Connectivity MS3475W14-4B

Description
AFD 4C 4#12 SKT PLUG LC
Request a Quote
Description
AFD 4C 4#12 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475W14-4B - PEI-Genesis
Philadelphia, PA, United States
AFD 4C 4#12 SKT PLUG LC

AFD 4C 4#12 SKT PLUG LC

Buy Now
Circular Connector, Plug, 4 Position, 14-4, In Line; Military Specification Deutsch - Te Connectivity - 81T8756 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 4 Position, 14-4, In Line; Military Specification Deutsch - Te Connectivity
81T8756
Circular Connector, Plug, 4 Position, 14-4, In Line; Military Specification Deutsch - Te Connectivity 81T8756
CIRCULAR CONNECTOR, PLUG, 4 POSITION, 14-4, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 4 POSITION, 14-4, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475W14-4B 81T8756
Product Name Circular Connector, Plug, 4 Position, 14-4, In Line; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Pak Connectors Flexible Conduit Clamp & Hardware Pak - 110G10 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
HDMI Male Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details