TE Connectivity Circular Connector, Plug, 18 Position, 14-18, In Line; Military Specification Deutsch - Te Connectivity MS3475W14-18S

Description
CIRCULAR CONNECTOR, PLUG, 18 POSITION, 14-18, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 18 POSITION, 14-18, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 18 Position, 14-18, In Line; Military Specification Deutsch - Te Connectivity - 81T8731 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18 Position, 14-18, In Line; Military Specification Deutsch - Te Connectivity
81T8731
Circular Connector, Plug, 18 Position, 14-18, In Line; Military Specification Deutsch - Te Connectivity 81T8731
CIRCULAR CONNECTOR, PLUG, 18 POSITION, 14-18, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 18 POSITION, 14-18, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81T8731
Product Name Circular Connector, Plug, 18 Position, 14-18, In Line; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors, D-SUB Size 8 Socket 50 ohm - 110236 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Eclipta™ - ECL Series: Featuring Edge Card Technology -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; PC Card Connector
View Details
Compact Flash - 10017964-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
2 suppliers