TE Connectivity Circular Connector, Plug, 18 Position, 14-18, In Line; Military Specification Deutsch - Te Connectivity MS3475W14-18BY

Description
AFD 18C 18#20 SKT PLUG LC
Request a Quote
Description
AFD 18C 18#20 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475W14-18BY - PEI-Genesis
Philadelphia, PA, United States
AFD 18C 18#20 SKT PLUG LC

AFD 18C 18#20 SKT PLUG LC

Buy Now
Circular Connector, Plug, 18 Position, 14-18, In Line; Military Specification Deutsch - Te Connectivity - 81T8726 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18 Position, 14-18, In Line; Military Specification Deutsch - Te Connectivity
81T8726
Circular Connector, Plug, 18 Position, 14-18, In Line; Military Specification Deutsch - Te Connectivity 81T8726
CIRCULAR CONNECTOR, PLUG, 18 POSITION, 14-18, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Coupling Style:Bayonet; Insert Arrangement:14-18 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 18 POSITION, 14-18, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Coupling Style:Bayonet; Insert Arrangement:14-18 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475W14-18BY 81T8726
Product Name Circular Connector, Plug, 18 Position, 14-18, In Line; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Straight Plug - 190112 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Strip Connector Standards - Type Surface Mount - A24001-006 - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details